TDK Corporation EMI/RFI Filters (LC, RC Networks) - MEM2012SC151T001 MEM2012SC151T001

Description
Manufacturer: TDK Corporation Win Source Part Number: 926939-MEM2012SC151T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 150pF 1 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9353-1, 445-9353-2, 445-175570-6-ND, 445-175570-6INACTIVE , 445-175570-2-ND, 445-175570-1-ND, 445-175570-6, 445-9353-6, 445-175570-1, 445-175570-2INACTIVE , 445-175570-1INACTIVE , MEM2012SC151T001-ND, 445-175570-2, MEM2012SC151
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 926939-MEM2012SC151T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 150pF 1 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9353-1, 445-9353-2, 445-175570-6-ND, 445-175570-6INACTIVE , 445-175570-2-ND, 445-175570-1-ND, 445-175570-6, 445-9353-6, 445-175570-1, 445-175570-2INACTIVE , 445-175570-1INACTIVE , MEM2012SC151T001-ND, 445-175570-2, MEM2012SC151
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MEM2012SC151T001
MEM2012SC151T001
EMI/RFI Filters (LC, RC Networks) - MEM2012SC151T001 MEM2012SC151T001
Manufacturer: TDK Corporation Win Source Part Number: 926939-MEM2012SC151T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 150pF 1 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9353-1, 445-9353-2, 445-175570-6-ND, 445-175570-6INACTIVE , 445-175570-2-ND, 445-175570-1-ND, 445-175570-6, 445-9353-6, 445-175570-1, 445-175570-2INACTIVE , 445-175570-1INACTIVE , MEM2012SC151T001-ND, 445-175570-2, MEM2012SC151

Manufacturer: TDK Corporation
Win Source Part Number: 926939-MEM2012SC151T001
Series: MEM
Operating Temperature Range: -40°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 150pF 1 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-9353-1, 445-9353-2, 445-175570-6-ND, 445-175570-6INACTIVE, 445-175570-2-ND, 445-175570-1-ND, 445-175570-6, 445-9353-6, 445-175570-1, 445-175570-2INACTIVE, 445-175570-1INACTIVE, MEM2012SC151T001-ND, 445-175570-2, MEM2012SC151

Buy Now
FILTER LC(T) 150PF SMD - 769-MEM2012SC151T001 - Utmel Electronic Limited
Hong Kong, China
FILTER LC(T) 150PF SMD
769-MEM2012SC151T001
FILTER LC(T) 150PF SMD 769-MEM2012SC151T001
FILTER LC(T) 150PF SMD

FILTER LC(T) 150PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number MEM2012SC151T001 769-MEM2012SC151T001
Product Name EMI/RFI Filters (LC, RC Networks) - MEM2012SC151T001 FILTER LC(T) 150PF SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
2 to 18GHz – High Pass Filter - UIYHPF3818A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1100 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details