Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206417-MEM2012SC100
Packaging: Tape & Reel (TR)
Voltage Rating: 12 V
Length: 2.0066 mm
Height: 939.8 µm
Current: 1 A
Number of Channels: 1
ESD Protection: No
Width: 1.2446 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
Max Operating Temperature: 85 °C
Case Code (Metric): 2012
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206417-MEM2012SC100T001 |
| Product Name | Custom Parts - Custom Parts (J - M) - MEM2012SC100T001 |