TDK-Lambda Americas Inc., High Power Division Filter, Band Pass, 36Pf, 0.1A, 6.3V, Smd; Capacitance Tdk MEA2010PE360T001

Description
FILTER, BAND PASS, 36PF, 0.1A, 6.3V, SMD; Capacitance:36pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FILTER, BAND PASS, 36PF, 0.1A, 6.3V, SMD; Capacitance:36pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Band Pass, 36Pf, 0.1A, 6.3V, Smd; Capacitance Tdk - 52X6097 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 36Pf, 0.1A, 6.3V, Smd; Capacitance Tdk
52X6097
Filter, Band Pass, 36Pf, 0.1A, 6.3V, Smd; Capacitance Tdk 52X6097
FILTER, BAND PASS, 36PF, 0.1A, 6.3V, SMD; Capacitance:36pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

FILTER, BAND PASS, 36PF, 0.1A, 6.3V, SMD; Capacitance:36pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52X6097
Product Name Filter, Band Pass, 36Pf, 0.1A, 6.3V, Smd; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details