TDK-Lambda Americas Inc., High Power Division Filter, Band Pass, 10Pf, 0.1A, 6.3V, Smd; Capacitance Tdk MEA2010LC100T002

Description
FILTER, BAND PASS, 10PF, 0.1A, 6.3V, SMD; Capacitance:10pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
FILTER, BAND PASS, 10PF, 0.1A, 6.3V, SMD; Capacitance:10pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Band Pass, 10Pf, 0.1A, 6.3V, Smd; Capacitance Tdk - 52X6092 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Band Pass, 10Pf, 0.1A, 6.3V, Smd; Capacitance Tdk
52X6092
Filter, Band Pass, 10Pf, 0.1A, 6.3V, Smd; Capacitance Tdk 52X6092
FILTER, BAND PASS, 10PF, 0.1A, 6.3V, SMD; Capacitance:10pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

FILTER, BAND PASS, 10PF, 0.1A, 6.3V, SMD; Capacitance:10pF; Voltage Rating:6.3V; Filter Type:Low Pass; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52X6092
Product Name Filter, Band Pass, 10Pf, 0.1A, 6.3V, Smd; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details