TDK-Lambda Americas Inc., High Power Division Filter, Pcb, 4Pf, 0.1A, 0603; Capacitance Tdk MEA1608LC040T001

Description
FILTER, PCB, 4PF, 0.1A, 0603; Capacitance:4pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
FILTER, PCB, 4PF, 0.1A, 0603; Capacitance:4pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Pcb, 4Pf, 0.1A, 0603; Capacitance Tdk - 62X4960 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pcb, 4Pf, 0.1A, 0603; Capacitance Tdk
62X4960
Filter, Pcb, 4Pf, 0.1A, 0603; Capacitance Tdk 62X4960
FILTER, PCB, 4PF, 0.1A, 0603; Capacitance:4pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

FILTER, PCB, 4PF, 0.1A, 0603; Capacitance:4pF; Voltage Rating:6.3V; Filter Type:General Purpose; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62X4960
Product Name Filter, Pcb, 4Pf, 0.1A, 0603; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details