TDK Corporation EMI/RFI Filters (LC, RC Networks) - MEA1210PE220T001 MEA1210PE220T001

Description
Manufacturer: TDK Corporation Win Source Part Number: 1075763-MEA1210PE220 T001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 6.3V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.024" (0.60mm) Current: 100mA Number of Channels: 2 Attenuation Value: 20dB @ 470MHz to 3GHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Values: C = 22pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C to 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1075763-MEA1210PE220 T001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 6.3V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.024" (0.60mm) Current: 100mA Number of Channels: 2 Attenuation Value: 20dB @ 470MHz to 3GHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Values: C = 22pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C to 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MEA1210PE220T001
MEA1210PE220T001
EMI/RFI Filters (LC, RC Networks) - MEA1210PE220T001 MEA1210PE220T001
Manufacturer: TDK Corporation Win Source Part Number: 1075763-MEA1210PE220 T001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 6.3V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.024" (0.60mm) Current: 100mA Number of Channels: 2 Attenuation Value: 20dB @ 470MHz to 3GHz Filter Order: 3rd Center / Cutoff Frequency: 250MHz (Cutoff) Values: C = 22pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C to 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1075763-MEA1210PE220T001
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 6.3V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.024" (0.60mm)
Current: 100mA
Number of Channels: 2
Attenuation Value: 20dB @ 470MHz to 3GHz
Filter Order: 3rd
Center / Cutoff Frequency: 250MHz (Cutoff)
Values: C = 22pF
ESD Protection: No
Categories: Filters
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MEA1210PE220T001
Product Name EMI/RFI Filters (LC, RC Networks) - MEA1210PE220T001
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5230TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2410 MHz
View Details
RF Filters - 1761-L095XG9S-TCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 9500 MHz
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 17.55-24.09 GHz Bandpass Filter - MFBP-00036PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17550 to 24090 MHz
View Details