TDK-Lambda Americas Inc., High Power Division Filter, Common Mode, 0.1A, 24Ohm, Smd; Rated Current Tdk MCZ1210CH240L2T

Description
FILTER, COMMON MODE, 0.1A, 24OHM, SMD; Rated Current:100mA; Inductance:-; Product Range:MCZ-CH Series; Impedance:24ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 0.1A, 24OHM, SMD; Rated Current:100mA; Inductance:-; Product Range:MCZ-CH Series; Impedance:24ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 0.1A, 24Ohm, Smd; Rated Current Tdk - 47Y1190 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 0.1A, 24Ohm, Smd; Rated Current Tdk
47Y1190
Filter, Common Mode, 0.1A, 24Ohm, Smd; Rated Current Tdk 47Y1190
FILTER, COMMON MODE, 0.1A, 24OHM, SMD; Rated Current:100mA; Inductance:-; Product Range:MCZ-CH Series; Impedance:24ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

FILTER, COMMON MODE, 0.1A, 24OHM, SMD; Rated Current:100mA; Inductance:-; Product Range:MCZ-CH Series; Impedance:24ohm; Common Mode Filter Case:1.25mm x 1mm x 0.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 47Y1190
Product Name Filter, Common Mode, 0.1A, 24Ohm, Smd; Rated Current Tdk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter, 3 Phase, 25A, 520Vac; Filter Applications Schurter - 81AC2125 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details