TDK U.S.A. Corporation Common Mode Chokes - MCZ0806AH900L2TA0G MCZ0806AH900L2TA0G

Description
Manufacturer: TDK Corporation Win Source Part Number: 732544-MCZ0806AH900L 2TA0G Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0302 (0806 Metric), 4 Lead Height (Maximum): 0.020" (0.50mm) Current Rating (Maximum): 100mA DC Resistance (DCR) (Maximum): 4Ohm Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) Impedance at Frequency: 90 Ohms at 100MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 732544-MCZ0806AH900L 2TA0G Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0302 (0806 Metric), 4 Lead Height (Maximum): 0.020" (0.50mm) Current Rating (Maximum): 100mA DC Resistance (DCR) (Maximum): 4Ohm Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) Impedance at Frequency: 90 Ohms at 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - MCZ0806AH900L2TA0G
732544-MCZ0806AH900L2TA0G
Common Mode Chokes - MCZ0806AH900L2TA0G 732544-MCZ0806AH900L2TA0G
Manufacturer: TDK Corporation Win Source Part Number: 732544-MCZ0806AH900L 2TA0G Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 5V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 0302 (0806 Metric), 4 Lead Height (Maximum): 0.020" (0.50mm) Current Rating (Maximum): 100mA DC Resistance (DCR) (Maximum): 4Ohm Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) Impedance at Frequency: 90 Ohms at 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 732544-MCZ0806AH900L2TA0G
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 5V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0302 (0806 Metric), 4 Lead
Height (Maximum): 0.020" (0.50mm)
Current Rating (Maximum): 100mA
DC Resistance (DCR) (Maximum): 4Ohm
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm)
Impedance at Frequency: 90 Ohms at 100MHz

Buy Now
SMD 100MA 90 OHM Inductor and Choke - 839-MCZ0806AH900L2TA0G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 90 OHM Inductor and Choke
839-MCZ0806AH900L2TA0G
SMD 100MA 90 OHM Inductor and Choke 839-MCZ0806AH900L2TA0G
CMC 100MA 2LN 90 OHM SMD Product overview: MCZ0806AH900L2TA0G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ0806AH900L2TA 0G can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 90 OHM SMD Product overview: MCZ0806AH900L2TA0G from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ0806AH900L2TA0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-174379-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-174379-2-ND
Common Mode Chokes 445-174379-2-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - 445-174379-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-174379-1-ND
Common Mode Chokes 445-174379-1-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - 445-174379-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-174379-6-ND
Common Mode Chokes 445-174379-6-ND
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732544-MCZ0806AH900L2TA0G 839-MCZ0806AH900L2TA0G 445-174379-2-ND
Product Name Common Mode Chokes - MCZ0806AH900L2TA0G SMD 100MA 90 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DCR 4 ohms 4 ohms
Rated DC Current 100 milliamps 100 milliamps
Impedance 90 ohms 90 ohms
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details