TDK-Lambda Americas Inc., High Power Division Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda MC1230

Description
EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda - 10K0327 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda
10K0327
Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda 10K0327
EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 30A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 10K0327
Product Name Emi Power Line Filter, 30A, 1Ma; Filter Applications Tdk-Lambda
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - 174-1000AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details