TDK-Lambda Americas Inc. Power Line Filter Modules MC1206DIN

Description
EMC/EMI Line Filter 6A 250VAC Terminal Block
Request a Quote Datasheet
Description
EMC/EMI Line Filter 6A 250VAC Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 285-1471-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-1471-ND
Power Line Filter Modules 285-1471-ND
EMC/EMI Line Filter 6A 250VAC Terminal Block

EMC/EMI Line Filter 6A 250VAC Terminal Block

Buy Now Datasheet
EMI Filter, 6A, Din Rail Mount - 70177101 - Allied Electronics, Inc.
Fort Worth, TX, USA
EMI Filter, 6A, Din Rail Mount
70177101
EMI Filter, 6A, Din Rail Mount 70177101
EMI Filter, 6A, Din Rail Mount

EMI Filter, 6A, Din Rail Mount

Supplier's Site
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda - 41J2891 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda
41J2891
Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda 41J2891
EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 6A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:MC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 285-1471-ND 70177101 41J2891
Product Name Power Line Filter Modules EMI Filter, 6A, Din Rail Mount Emi Power Line Filter, 6A, 1Ma; Filter Applications Tdk-Lambda
Package / Mounting DIN Rail DIN Rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, SEMKO, UL
Rated Voltage 250 volts 250 volts 250 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-1609091-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers
Power Line Filter Modules - 486-3-138-313-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details