TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - MC1206DIN MC1206DIN

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 926055-MC1206DIN Series: MC Operating Temperature Range: -25°C ~ 85°C Features: - EMC/EMI Line Filter 6 A 250VAC - - Terminal Block Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.4100
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 926055-MC1206DIN Series: MC Operating Temperature Range: -25°C ~ 85°C Features: - EMC/EMI Line Filter 6 A 250VAC - - Terminal Block Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.4100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - MC1206DIN
MC1206DIN
Power Line Filter Modules - MC1206DIN MC1206DIN
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 926055-MC1206DIN Series: MC Operating Temperature Range: -25°C ~ 85°C Features: - EMC/EMI Line Filter 6 A 250VAC - - Terminal Block Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.4100

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 926055-MC1206DIN
Series: MC
Operating Temperature Range: -25°C ~ 85°C
Features: - EMC/EMI Line Filter 6 A 250VAC - - Terminal Block
Package: Bulk
Mounting: DIN Rail
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.90.4100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MC1206DIN
Product Name Power Line Filter Modules - MC1206DIN
Unlock Full Specs
to access all available technical data

Similar Products

5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2693930 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 380 to 500 MHz
View Details