TDK Corporation RF and Microwave Switch MASWSS0143TR-3000

Description
MACOM's MASWSS0143 is a GaAs monolithic switch in a lead-free, SOT-26 surface mount plastic package. The MASWSS0143 is ideally suited for applications where very low power consumption, low intermodulation products and very small size are required. Typical applications include internal / external antenna select switch for portable telephones and data radios. In addition because of its low loss, good isolation, and inherent speed, the MASWSS0143 can be used as a conventional T/R switch or as an antenna diversity switch. The MASWSS0143 can be used in power applications up to 3 watts in systems such as cellular PCS, CDMA, W-CDMA, TDMA, GSM and other analog / digital wireless communications systems. The MASWSS0143 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASWSS0143 is a GaAs monolithic switch in a lead-free, SOT-26 surface mount plastic package. The MASWSS0143 is ideally suited for applications where very low power consumption, low intermodulation products and very small size are required. Typical applications include internal / external antenna select switch for portable telephones and data radios. In addition because of its low loss, good isolation, and inherent speed, the MASWSS0143 can be used as a conventional T/R switch or as an antenna diversity switch. The MASWSS0143 can be used in power applications up to 3 watts in systems such as cellular PCS, CDMA, W-CDMA, TDMA, GSM and other analog / digital wireless communications systems. The MASWSS0143 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full chip passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSS0143TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0143TR-3000
RF and Microwave Switch MASWSS0143TR-3000
MACOM's MASWSS0143 is a GaAs monolithic switch in a lead-free, SOT-26 surface mount plastic package. The MASWSS0143 is ideally suited for applications where very low power consumption, low intermodulation products and very small size are required. Typical applications include internal / external antenna select switch for portable telephones and data radios. In addition because of its low loss, good isolation, and inherent speed, the MASWSS0143 can be used as a conventional T/R switch or as an antenna diversity switch. The MASWSS0143 can be used in power applications up to 3 watts in systems such as cellular PCS, CDMA, W-CDMA, TDMA, GSM and other analog / digital wireless communications systems. The MASWSS0143 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full chip passivation for increased performance and reliability.

MACOM's MASWSS0143 is a GaAs monolithic switch in a lead-free, SOT-26 surface mount plastic package. The MASWSS0143 is ideally suited for applications where very low power consumption, low intermodulation products and very small size are required. Typical applications include internal / external antenna select switch for portable telephones and data radios. In addition because of its low loss, good isolation, and inherent speed, the MASWSS0143 can be used as a conventional T/R switch or as an antenna diversity switch. The MASWSS0143 can be used in power applications up to 3 watts in systems such as cellular PCS, CDMA, W-CDMA, TDMA, GSM and other analog / digital wireless communications systems. The MASWSS0143 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASWSS0143TR-3000
Product Name RF and Microwave Switch
Package Type SOT-26
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details