MACOM's MASWCC0009 is a GaAs MMIC absorptive SP4T switch with an integral silicon ASIC driver. This device is in a 24-lead plastic package. This switch offers excellent broadband performance and repeatability from DC to 3 GHz, while maintaining low DC power dissipation. The MASWCC0009 is ideally suited for wireless infrastructure applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | MASWCC0009 |
| Product Name | RF and Microwave Switch |
| Package Type | QSOP |
| Frequency Range | 0.0 to 3000 MHz |
| Insertion Loss | 1.2 dB |