TE Connectivity Ferrite Beads 2176492-2

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .2 Impedance (OHM) : 30 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .2 Impedance (OHM) : 30 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176492-2 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176492-2
Ferrite Beads 2176492-2
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 1 MM  [.039 INCH ] Product Width : .5 MM  [.019 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .2 Impedance (OHM) : 30 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0402 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 1 MM  [.039 INCH ]
  • Product Width : .5 MM  [.019 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .2
  • Impedance (OHM) : 30
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0402

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 30 Ohm, 0.3A, 0402 Rohs Compliant Te Connectivity - 46AK8165 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30 Ohm, 0.3A, 0402 Rohs Compliant Te Connectivity
46AK8165
Ferrite Bead, 30 Ohm, 0.3A, 0402 Rohs Compliant Te Connectivity 46AK8165
FERRITE BEAD, 30 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, 30 OHM, 0.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2176492-2 46AK8165
Product Name Ferrite Beads Ferrite Bead, 30 Ohm, 0.3A, 0402 Rohs Compliant Te Connectivity
Impedance 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1EY0600ANCT-ND - DigiKey
Specs
DCR 1.1 ohms
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ferrite Beads - 2-2176493-0 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.5500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176742-3 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers