TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies LZSA-500-3

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - LZSA-500-3 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
LZSA-500-3
AC-DC Power Supplies LZSA-500-3
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-1456-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1456-ND
AC DC Converters 285-1456-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 21A 85 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 21A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Single Output, 504 Watts,24 V, 21A Max, Volt Adjust: 18 - 29.4 - 70177248 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output, 504 Watts,24 V, 21A Max, Volt Adjust: 18 - 29.4
70177248
Power Supply, Single Output, 504 Watts,24 V, 21A Max, Volt Adjust: 18 - 29.4 70177248
Single Output Industrial Power Supply Five-Year Warranty Wide Range Output Adjustment Operation from –40 to +71°C Single Wire Current Share UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark

  • Single Output Industrial Power Supply
  • Five-Year Warranty
  • Wide Range Output Adjustment
  • Operation from –40 to +71°C
  • Single Wire Current Share
  • UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark
Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 504W, 21A, 24V; Power Supply Approvals Tdk-Lambda - 05M3602 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 504W, 21A, 24V; Power Supply Approvals Tdk-Lambda
05M3602
Ac-Dc Converter, Enclosed, 1 O/p, 504W, 21A, 24V; Power Supply Approvals Tdk-Lambda 05M3602
AC-DC CONVERTER, ENCLOSED, 1 O/P, 504W, 21A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Height:120.65mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 504W, 21A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:504W; Output Voltage - Output 1:24V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Height:120.65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number LZSA-500-3 285-1456-ND 70177248 05M3602
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Single Output, 504 Watts,24 V, 21A Max, Volt Adjust: 18 - 29.4 Ac-Dc Converter, Enclosed, 1 O/p, 504W, 21A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Conformal coating MIL-STD-810E Vibration / Shock UL508 and SEMI F47 Power Factor Correction Power Factor Correction
Operating Temperature -40 to 71 C (-40 to 160 F) -40 to 71 C (-40 to 160 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 SEMI F47 UL508 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
DIN Rail Power Supplies - 7894007 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details