TDK U.S.A. Corporation Fixed Inductors LTF5022T-330MR77-D

Description
33µH Shielded Wirewound Inductor 850mA 490mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 850mA 490mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16224-2-ND
Fixed Inductors 445-16224-2-ND
33µH Shielded Wirewound Inductor 850mA 490mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 850mA 490mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LTF5022T-330MR77-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LTF5022T-330MR77-D
Fixed Inductors LTF5022T-330MR77-D
FIXED IND 33UH 850MA 490MOHM SMD

FIXED IND 33UH 850MA 490MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16224-2-ND LTF5022T-330MR77-D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details