TDK U.S.A. Corporation Fixed Inductors LTF4022T-6R8N-D

Description
6.8µH Shielded Wirewound Inductor 1.5A 140mOhm Max 2-SMD
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.5A 140mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16214-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16214-2-ND
Fixed Inductors 445-16214-2-ND
6.8µH Shielded Wirewound Inductor 1.5A 140mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.5A 140mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-16214-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16214-1-ND
Fixed Inductors 445-16214-1-ND
6.8µH Shielded Wirewound Inductor 1.5A 140mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.5A 140mOhm Max 2-SMD

Buy Now Datasheet
SMD 6.8UH 1.5A 140MOHM Inductor and Choke - 71-LTF4022T-6R8N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.5A 140MOHM Inductor and Choke
71-LTF4022T-6R8N-D
SMD 6.8UH 1.5A 140MOHM Inductor and Choke 71-LTF4022T-6R8N-D
FIXED IND 6.8UH 1.5A 140MOHM SMD Product overview: LTF4022T-6R8N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-6R8N-D can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.5A 140MOHM SMD Product overview: LTF4022T-6R8N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-6R8N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16214-2-ND 71-LTF4022T-6R8N-D
Product Name Fixed Inductors SMD 6.8UH 1.5A 140MOHM Inductor and Choke
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers