TDK U.S.A. Corporation SMD 10UH 1.2A 190 MOHM Inductor and Choke LTF4022T-100M-D

Description
FIXED IND 10UH 1.2A 190 MOHM SMD Product overview: LTF4022T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-100M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.2A 190 MOHM SMD Product overview: LTF4022T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-100M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.2A 190 MOHM Inductor and Choke - 71-LTF4022T-100M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.2A 190 MOHM Inductor and Choke
71-LTF4022T-100M-D
SMD 10UH 1.2A 190 MOHM Inductor and Choke 71-LTF4022T-100M-D
FIXED IND 10UH 1.2A 190 MOHM SMD Product overview: LTF4022T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-100M-D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.2A 190 MOHM SMD Product overview: LTF4022T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.2A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.2A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF4022T-100M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16202-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16202-2-ND
Fixed Inductors 445-16202-2-ND
10µH Shielded Wirewound Inductor 1.2A 190mOhm 2-SMD

10µH Shielded Wirewound Inductor 1.2A 190mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 445-16202-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16202-1-ND
Fixed Inductors 445-16202-1-ND
10µH Shielded Wirewound Inductor 1.2A 190mOhm 2-SMD

10µH Shielded Wirewound Inductor 1.2A 190mOhm 2-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LTF4022T-100M-D
924446-LTF4022T-100M-D
Fixed Inductors - LTF4022T-100M-D 924446-LTF4022T-100M-D
Manufacturer: TDK Corporation Win Source Part Number: 924446-LTF4022T-100M -D Series: LTF4022-D Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 190mOhm 2-SMD Package: 2-SMD Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-16202-2, LTF4022T-100M-D-ND, 445-16202-1, 445-16202-6

Manufacturer: TDK Corporation
Win Source Part Number: 924446-LTF4022T-100M-D
Series: LTF4022-D
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 190mOhm 2-SMD
Package: 2-SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-16202-2, LTF4022T-100M-D-ND, 445-16202-1, 445-16202-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LTF4022T-100M-D 445-16202-2-ND 924446-LTF4022T-100M-D
Product Name SMD 10UH 1.2A 190 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LTF4022T-100M-D
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers