TDK U.S.A. Corporation SMD 10UH 820MA 260MOHM Inductor and Choke LTF3020T-100M-D

Description
FIXED IND 10UH 820MA 260MOHM SMD Product overview: LTF3020T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-100M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 820MA 260MOHM SMD Product overview: LTF3020T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-100M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 820MA 260MOHM Inductor and Choke - 71-LTF3020T-100M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 820MA 260MOHM Inductor and Choke
71-LTF3020T-100M-D
SMD 10UH 820MA 260MOHM Inductor and Choke 71-LTF3020T-100M-D
FIXED IND 10UH 820MA 260MOHM SMD Product overview: LTF3020T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-100M-D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 820MA 260MOHM SMD Product overview: LTF3020T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF3020T-100M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16188-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16188-2-ND
Fixed Inductors 445-16188-2-ND
10µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16188-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16188-1-ND
Fixed Inductors 445-16188-1-ND
10µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16188-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16188-6-ND
Fixed Inductors 445-16188-6-ND
10µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 820mA 260mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LTF3020T-100M-D
710956-LTF3020T-100M-D
Fixed Inductors - LTF3020T-100M-D 710956-LTF3020T-100M-D
Manufacturer: TDK Corporation Win Source Part Number: 710956-LTF3020T-100M -D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 590mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260mOhm Max Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.118" W (4.50mm x 3.00mm) Current Rating (Amps): 820mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 710956-LTF3020T-100M-D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 590mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 260mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.118" W (4.50mm x 3.00mm)
Current Rating (Amps): 820mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LTF3020T-100M-D 445-16188-2-ND 710956-LTF3020T-100M-D
Product Name SMD 10UH 820MA 260MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LTF3020T-100M-D
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details