TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters LS75-24

Description
Win Source Part Number: 1156112-LS75-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (75W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 5.10" L x 3.80" W x 1.50" H (129.5mm x 96.5mm x 38.1mm) Alternative Parts (Cross-Reference): LS-75-24; LS75-24.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 3.2 A Mfr: TDK-Lambda Americas Inc Other Names: Q4398930,285-1827,LS 7524 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1156112-LS75-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (75W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 5.10" L x 3.80" W x 1.50" H (129.5mm x 96.5mm x 38.1mm) Alternative Parts (Cross-Reference): LS-75-24; LS75-24.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 3.2 A Mfr: TDK-Lambda Americas Inc Other Names: Q4398930,285-1827,LS 7524 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1156112-LS75-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1156112-LS75-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1156112-LS75-24
Win Source Part Number: 1156112-LS75-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: LS (75W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Voltage - Input: 88 ~ 264 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 5.10" L x 3.80" W x 1.50" H (129.5mm x 96.5mm x 38.1mm) Alternative Parts (Cross-Reference): LS-75-24; LS75-24.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 3.2 A Mfr: TDK-Lambda Americas Inc Other Names: Q4398930,285-1827,LS 7524 Approval Agency: CE

Win Source Part Number: 1156112-LS75-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LS (75W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75W
Voltage - Input: 88 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 5.10" L x 3.80" W x 1.50" H (129.5mm x 96.5mm x 38.1mm)
Alternative Parts (Cross-Reference): LS-75-24; LS75-24.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 3.2 A
Mfr: TDK-Lambda Americas Inc
Other Names: Q4398930,285-1827,LS7524
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1156112-LS75-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PWM type DC/DC converter IC Included 650V MOSFET - BM2P012 - ROHM Semiconductor GmbH
Specs
Package Type Other; DIP7
Input Voltage 8.9 to 26 volts
View Details
2 suppliers