MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LD30-23B24R2

Description
Win Source Part Number: 1372740-LD30-23B24R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 55 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 4-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Power (Watts): 31 W Number of Outputs: 1 Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 88% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372740-LD30-23B24R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 55 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 4-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Power (Watts): 31 W Number of Outputs: 1 Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 88% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372740-LD30-23B24R2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372740-LD30-23B24R2
Power Supplies - Board Mount - AC DC Converters 1372740-LD30-23B24R2
Win Source Part Number: 1372740-LD30-23B24R2 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 55 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: 305RAC / LD-R2 Package: Tray Product Status: Active Features: Adjustable Output Package / Case: 4-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Power (Watts): 31 W Number of Outputs: 1 Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 24V Efficiency: 88% Standard Number: 60335-1; 62368-1 Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1372740-LD30-23B24R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 55 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Features: Adjustable Output
Package / Case: 4-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 2.74" L x 1.54" W x 0.94" H (69.5mm x 39.0mm x 24.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.3A
Power (Watts): 31 W
Number of Outputs: 1
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 24V
Efficiency: 88%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372740-LD30-23B24R2
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5QSAGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10 to 27 volts
Output Power 109 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5068A - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -12 volts
Input Voltage -120 to -162 volts
View Details
2 suppliers