The LS200-7.5/L is a 200W single-output AC-DC power supply with a U-channel case and no internal fan, designed for convection or forced airflow cooling. It measures 199 x 98 x 41 mm and weighs 600 g. It accepts 85-264 Vac input, withstands 300 Vac surges for five seconds, and operates from -25°C to +70°C. The output is 7.5 V at 26.7 A continuous, with 40 A peak for less than 10 seconds at <35% duty cycle. Efficiency is 74% at 115 Vac and 77% at 230 Vac. It includes overcurrent, overvoltage, and overtemperature protection with manual reset, and complies with IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONV, OPEN FRAME, 1 O/P, 129.75W, 7.5V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:7.5V; Output Current - Output 1:17.3A; Product Range:LS200 Series; Height:40.894mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | LS200-7.5/L | 24T8463 |
| Product Name | AC-DC Power Supplies | Ac-Dc Conv, Open Frame, 1 O/p, 129.75W, 7.5V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | High efficiency, up to 87% Very low cost Small size | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |