AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 36V 5.6A 85 ~ 264 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 140.4W, 3.9A, 36V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:36V; Output Current - Output 1:3.9A; Product Range:LS200 Series; Height:40.894mm RoHS Compliant: Yes
TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | LS200-36/L | 285-LS200-36/L-ND | 24T8460 |
Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 140.4W, 3.9A, 36V; No. Of Outputs Tdk-Lambda |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
Technology | Switching Power Supply | ||
Form Factor | Open Frame | Open Frame | |
Features | High efficiency, up to 87% Very low cost Small size | ||
Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |