TDK-Lambda Americas Inc. DC Power Supply LPD422FM

Description
The LPD422FM is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-1A Power: 80W Voltage regulation: 0.01% + 1mV Ripple and noise: 500 µVrms, 1.5mVpp Designed for both bench and rack use Convection cooled no blowers, no external heat sinks Series/parallel operation Continuously variable Remotely programmable Remote sensing Constant voltage/constant current Completely protected Short circuit proof; continuously adjustable automatic current limiting The Lambda LPD422FM is 40V, 1A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD422FM employs continuously adjustable automatic current limiting.
Datasheet
Description
The LPD422FM is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-1A Power: 80W Voltage regulation: 0.01% + 1mV Ripple and noise: 500 µVrms, 1.5mVpp Designed for both bench and rack use Convection cooled no blowers, no external heat sinks Series/parallel operation Continuously variable Remotely programmable Remote sensing Constant voltage/constant current Completely protected Short circuit proof; continuously adjustable automatic current limiting The Lambda LPD422FM is 40V, 1A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD422FM employs continuously adjustable automatic current limiting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LPD422FM - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LPD422FM
DC Power Supply LPD422FM
The LPD422FM is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-1A Power: 80W Voltage regulation: 0.01% + 1mV Ripple and noise: 500 µVrms, 1.5mVpp Designed for both bench and rack use Convection cooled no blowers, no external heat sinks Series/parallel operation Continuously variable Remotely programmable Remote sensing Constant voltage/constant current Completely protected Short circuit proof; continuously adjustable automatic current limiting The Lambda LPD422FM is 40V, 1A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD422FM employs continuously adjustable automatic current limiting.

The LPD422FM is a 80 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-1A
  • Power: 80W
  • Voltage regulation: 0.01% + 1mV
  • Ripple and noise: 500 µVrms, 1.5mVpp
  • Designed for both bench and rack use
  • Convection cooled no blowers, no external heat sinks
  • Series/parallel operation
  • Continuously variable
  • Remotely programmable
  • Remote sensing
  • Constant voltage/constant current
  • Completely protected
  • Short circuit proof; continuously adjustable automatic current limiting

The Lambda LPD422FM is 40V, 1A DC Power Supply that is part of a series of supplies that is completely protected and short circuit proof. The LPD422FM employs continuously adjustable automatic current limiting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LPD422FM
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data