TDK-Lambda Americas Inc. DC Power Supply LLS6018

Description
The LLS6018 is a 162 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-9A Power: 162W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS6018 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6018 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS6018 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.
Datasheet
Description
The LLS6018 is a 162 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-9A Power: 162W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS6018 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6018 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS6018 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - LLS6018 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
LLS6018
DC Power Supply LLS6018
The LLS6018 is a 162 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-9A Power: 162W Constant Current and Voltage Thermal Protection User-Adjustable Overvoltage and Overcurrent Controls In-Rush Current Limiting Remote Sensing and Remote On/Off Auto Crossover from Voltage to Current Modes Microprocessor-Contr olled Input Keypad Convection Cooled DC Output Controls AC Power Control Input and Output Connections Digital Front Panel Voltage and Current Meters LED status indicator Benchtop or 19" Rack Mountable The Lambda LLS6018 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6018 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls. The LLS6018 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.

The LLS6018 is a 162 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-18V
  • Current: 0-9A
  • Power: 162W
  • Constant Current and Voltage
  • Thermal Protection
  • User-Adjustable Overvoltage and Overcurrent Controls
  • In-Rush Current Limiting
  • Remote Sensing and Remote On/Off
  • Auto Crossover from Voltage to Current Modes
  • Microprocessor-Controlled Input Keypad
  • Convection Cooled
  • DC Output Controls
  • AC Power Control
  • Input and Output Connections
  • Digital Front Panel Voltage and Current Meters
  • LED status indicator
  • Benchtop or 19" Rack Mountable

The Lambda LLS6018 provides the flexibility required for today's ATE and system needs. The digitally controlled front panel is easy to use and provides precise control to the power supply. The Lambda LLS6018 has a unique design which takes care of essential housekeeping functions within the supply-allowing for a 50% size reduction. A digitally controlled front panel provides precise control of the power supply by using the "standby mode" to toggle between zero volts and last programmed value, by slewing up or down to the desired voltage setting or by entering a specific voltage/current value and immediately attaining that value. All functions are accessible via the front panel controls.

The LLS6018 is capable of remote analog programming in either the voltage or current mode for critical test requirements. It is designed with user selectable 110/220 VAC operation, adjustable overvoltage protection, constant voltage/constant current operation and indication in benchtop or 19" rack mounting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number LLS6018
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-6024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details