68µH Shielded Wirewound Inductor 950mA 210mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-15061-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |