TDK U.S.A. Corporation Fixed Inductors LGJ7045TC-471M-D

Description
470µH Shielded Wirewound Inductor 370mA 1.42Ohm Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 370mA 1.42Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15066-1-ND
Fixed Inductors 445-15066-1-ND
470µH Shielded Wirewound Inductor 370mA 1.42Ohm Nonstandard

470µH Shielded Wirewound Inductor 370mA 1.42Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15066-2-ND
Fixed Inductors 445-15066-2-ND
470µH Shielded Wirewound Inductor 370mA 1.42Ohm Nonstandard

470µH Shielded Wirewound Inductor 370mA 1.42Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15066-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details