TDK Corporation 6.0UH 1.50A Specialty Transformer LDT565630T-001

Description
TRANSFORMER 6.0UH 1.50A PHOTO Product overview: LDT565630T-001 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0UH, 1.50A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 6.0UH, 1.50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-LDT565630T-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER 6.0UH 1.50A PHOTO Product overview: LDT565630T-001 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0UH, 1.50A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 6.0UH, 1.50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-LDT565630T-001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.0UH 1.50A Specialty Transformer - 165-LDT565630T-001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.0UH 1.50A Specialty Transformer
165-LDT565630T-001
6.0UH 1.50A Specialty Transformer 165-LDT565630T-001
TRANSFORMER 6.0UH 1.50A PHOTO Product overview: LDT565630T-001 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0UH, 1.50A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 6.0UH, 1.50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-LDT565630T-001 can be used for catalog matching and distributor lookup.

TRANSFORMER 6.0UH 1.50A PHOTO Product overview: LDT565630T-001 from TDK Corporation is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0UH, 1.50A. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 6.0UH, 1.50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-LDT565630T-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Specialty Transformers - 1156069-LDT565630T-001 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1156069-LDT565630T-001
Transformers - Specialty Transformers 1156069-LDT565630T-001
Win Source Part Number: 1156069-LDT565630T-0 01 Category: Transformers>Special ty Transformers Package: Bulk Inductance: 6 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 8,000 Mounting: SMD (SMT) Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) Alternative Parts (Cross-Reference): LDT565630-T-001; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: -LDT565630T,Q3731469 A Product Status: Obsolete

Win Source Part Number: 1156069-LDT565630T-001
Category: Transformers>Specialty Transformers
Package: Bulk
Inductance: 6 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
Alternative Parts (Cross-Reference): LDT565630-T-001;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: TDK Corporation
Other Names: -LDT565630T,Q3731469A
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
LDT565630T-001
Transformers - Specialty Transformers LDT565630T-001
TRANSFORMER 6.0UH 1.50A PHOTO

TRANSFORMER 6.0UH 1.50A PHOTO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 165-LDT565630T-001 1156069-LDT565630T-001 LDT565630T-001
Product Name 6.0UH 1.50A Specialty Transformer Transformers - Specialty Transformers Transformers - Specialty Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
Transformers - 1540M11 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details