TDK-Lambda Americas Inc. High Voltage Power Supplies LC1202S-4KV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LC1202S-4KV-POS-3P400 is a water-cooled, rack-mount high-voltage power supply delivering 4kV positive output with 12kJ/s peak capacitor charging or 15kW continuous DC power. It operates from 400VAC 3-phase input and maintains better than 0.1% pulse-to-pulse repeatability up to 2kHz. Dimensions are 19 W × 8.72 H × 17 D inches (483 × 222 × 432 mm), and it weighs 100 lbs (46 kg). Cooling requires up to 2 US GPM (7.6 L/min) of water at ≤35°C inlet temperature, with all water paths grounded. Output uses a DS2214 coaxial cable with proprietary connector and XIAMETER® PMX-561 insulation. Front panel features an On/Off switch and status indicators; full remote control is provided via a 25-pin D-sub. Stability is 0.2% per hour after warmup, efficiency exceeds 90%, and power factor is 0.9. Protection includes overvoltage, overload, arc, and overtemperature. Operating ambient: +5°C to +45°C, up to 9,900 ft altitude.

Datasheet Summary
Powered by GS/AI

The LC1202S-4KV-POS-3P400 is a water-cooled, rack-mount high-voltage power supply delivering 4kV positive output with 12kJ/s peak capacitor charging or 15kW continuous DC power. It operates from 400VAC 3-phase input and maintains better than 0.1% pulse-to-pulse repeatability up to 2kHz. Dimensions are 19 W × 8.72 H × 17 D inches (483 × 222 × 432 mm), and it weighs 100 lbs (46 kg). Cooling requires up to 2 US GPM (7.6 L/min) of water at ≤35°C inlet temperature, with all water paths grounded. Output uses a DS2214 coaxial cable with proprietary connector and XIAMETER® PMX-561 insulation. Front panel features an On/Off switch and status indicators; full remote control is provided via a 25-pin D-sub. Stability is 0.2% per hour after warmup, efficiency exceeds 90%, and power factor is 0.9. Protection includes overvoltage, overload, arc, and overtemperature. Operating ambient: +5°C to +45°C, up to 9,900 ft altitude.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - LC1202S-4KV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
LC1202S-4KV-POS-3P400
High Voltage Power Supplies LC1202S-4KV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number LC1202S-4KV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 5 to 45 C (41 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-10KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203S-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-2kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details