The KWS5A-5 is a 5W single-output board-mount AC-DC power supply with a 5V output, designed for industrial applications requiring compact size and high efficiency up to 76%. It operates from 85 to 265Vac input, features Class II double insulation, and consumes less than 0.5W at no load. The unit has a regulated output with ±5% tolerance, 200mV ripple and noise, and provides overcurrent and overvoltage protection with auto-recovery. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | KWS5A-5/KS |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Small size No need for external components Class II (no ground needed) |
| Operating Temperature | -10 to 85 C (14 to 185 F) |