Featuring a wide operating temperature range of up to 85°C and start-up temperatures of -40°C, the second generation KWS-A series is ideal for harsh industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in four power levels - 5W, 10W, 15W and 25W. Efficiencies are as high as 88% and off-load power consumption is less than 0.5W.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 265 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 12V, 0.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10.8W; Output Voltage - Output 1:12V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KWS10A-12 | KWS10A-12 | 285-2482-ND | 74Y6073 |
| Product Name | Single Output 5W to 25W AC-DC PCB Mount Power Supplies | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 0.9A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts | |
| DC Output Current | 0.9000 amps | 0.9000 amps | 0.9000 amps | 0.9000 amps |