TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies KWD15-1515

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KWD15-1515 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KWD15-1515
AC-DC Power Supplies KWD15-1515
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site
AC DC Converters - 285-1425-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1425-ND
AC DC Converters 285-1425-ND
Enclosed AC DC Converters 2 Output 15V -15V 520mA, 520mA 85 ~ 265 VAC Input

Enclosed AC DC Converters 2 Output 15V -15V 520mA, 520mA 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Tdk-Lambda - 83F2438 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Tdk-Lambda
83F2438
Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Tdk-Lambda 83F2438
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:520mA; Output Voltage - Output 2:15V; Width:48mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:520mA; Output Voltage - Output 2:15V; Width:48mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - KWD15-1515 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KWD15-1515
Power Supplies - Board Mount - AC DC Converters KWD15-1515
AC/DC CONVERTER +/-15V 15W

AC/DC CONVERTER +/-15V 15W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number KWD15-1515 285-1425-ND 83F2438 KWD15-1515
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to ? C (14 to ? F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-115B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details