TDK-Lambda Americas Inc. AC-DC Power Supplies KMT15-51212

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMT15-51212 is a 15W, PCB-mountable, medical-grade AC-DC power supply with triple output: 5V at up to 2A, +12V at up to 0.2A, and -12V at up to 0.2A. It operates from a 90-264VAC input, has an efficiency of 78%, and meets IEC/EN62368-1, IEC/EN60950-1, ANSI/AAMI ES60601-1, and IEC/EN60601-1 safety standards with 4kVAC isolation. The unit measures 64 x 46 x 24 mm, weighs 120 g, and is packaged in a UL 94V-0 plastic resin fiberglass case. It supports convection cooling, operates from -25°C to 70°C with derating above 50°C, and features overcurrent hiccup-mode protection and overvoltage clamping. Its touch current is less than 0.1 mA, and it complies with EN55032 Class B conducted EMI limits. The part is marked as not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The KMT15-51212 is a 15W, PCB-mountable, medical-grade AC-DC power supply with triple output: 5V at up to 2A, +12V at up to 0.2A, and -12V at up to 0.2A. It operates from a 90-264VAC input, has an efficiency of 78%, and meets IEC/EN62368-1, IEC/EN60950-1, ANSI/AAMI ES60601-1, and IEC/EN60601-1 safety standards with 4kVAC isolation. The unit measures 64 x 46 x 24 mm, weighs 120 g, and is packaged in a UL 94V-0 plastic resin fiberglass case. It supports convection cooling, operates from -25°C to 70°C with derating above 50°C, and features overcurrent hiccup-mode protection and overvoltage clamping. Its touch current is less than 0.1 mA, and it complies with EN55032 Class B conducted EMI limits. The part is marked as not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - KMT15-51212 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
KMT15-51212
AC-DC Power Supplies KMT15-51212
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
15W - 40W AC-DC pcb mount medical power supply - KMT15-51212 - TDK-Lambda Europe GmbH
Achern, Germany
15W - 40W AC-DC pcb mount medical power supply
KMT15-51212
15W - 40W AC-DC pcb mount medical power supply KMT15-51212
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection. Features Small Size & Lightweight PCB Board Mountable Wide Range Input Medical Safety Certification (4kVAC Input-Output) Class II (No ground needed) Applications for this product General Purpose Industrial Factory Automation / Process Control Medical / Clinical / Scientific Test & Measurement

Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.

Features

  • Small Size & Lightweight
  • PCB Board Mountable
  • Wide Range Input
  • Medical Safety Certification (4kVAC Input-Output)
  • Class II (No ground needed)

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Medical / Clinical / Scientific
  • Test & Measurement
Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - KMT15-51212 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
KMT15-51212
Power Supplies - Board Mount - AC DC Converters KMT15-51212
AC/DC CONVERTER 5V +/-12V 15W

AC/DC CONVERTER 5V +/-12V 15W

Supplier's Site
Power Supply, Ac-Dc, Medical, 3O/p, 15W; Power Supply Approvals Tdk-Lambda - 66M7780 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 15W; Power Supply Approvals Tdk-Lambda
66M7780
Power Supply, Ac-Dc, Medical, 3O/p, 15W; Power Supply Approvals Tdk-Lambda 66M7780
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 15W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:12V; Width:45.466mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 15W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:12V; Width:45.466mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number KMT15-51212 KMT15-51212 KMT15-51212 66M7780
Product Name AC-DC Power Supplies 15W - 40W AC-DC pcb mount medical power supply Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, Medical, 3O/p, 15W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features Single, Dual or Triple Output options Medical certifications Class II (no ground needed)
Operating Temperature -25 to 70 C (-13 to 158 F) 70 C (158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-15kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS600M-32/EF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
DC-DC Converters - CC6-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 802L-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details