The KMS40-9 is a 40W medical AC-DC power supply for PCB mounting, designed for portable medical equipment and low-power applications. It accepts a wide input range of 90-264VAC or 100-375VDC and provides a 9V output at up to 4.44A with 82% efficiency. The unit has a plastic resin fiberglass case (UL 94V-0), measures 89.0 x 63.5 x 27.6 mm, and weighs 280 g. It operates from -25°C to 70°C with derating above 50°C, meets 4kVAC input-to-output isolation, and complies with IEC/EN60601-1, IEC/EN62368-1, and EN55032 Class A emissions. Overcurrent and overvoltage protection are provided with automatic recovery. Safety certifications include CE Mark, and hold-up time is 18ms. No grounding is required as it is Class II.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.
Features
Applications for this product
AC/DC CONVERTER 9V 40W
POWER SUPPLY, AC-DC, MEDICAL, 9V, 4.44A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:9V; Output Current - Output 1:4.44A; Output Voltage - Output 2:-; Output Current - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS40-9 | KMS40-9 | KMS40-9 | 66M7779 |
| Product Name | AC-DC Power Supplies | 15W - 40W AC-DC pcb mount medical power supply | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, Medical, 9V, 4.44A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Features | Single, Dual or Triple Output options Medical certifications Class II (no ground needed) | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | 70 C (158 F) | -25 to ? C (-13 to ? F) |