The CSW65-15 is a 65W AC-DC power supply delivering 15V at 4.34A, designed for wide input voltage ranges of 90 to 305Vac and frequencies of 47 to 63Hz. It features a U-channel package with dimensions of 120.7 x 63.5 x 38.1mm, and is available with optional cover or DIN rail mounting. The supply meets IEC/EN/UL/CSA 62368-1 and UL1310 Class 2 safety standards, complies with DOE Efficiency Level VI and ErP Tier 2, and consumes less than 150mW at no load. Conversion efficiency is 89%, with output ripple and noise of 150mV peak-to-peak measured at 20MHz bandwidth. It supports convection cooling, operates from -10°C to +70°C with linear derating, and includes overcurrent and overvoltage protection with auto-recovery. Input and output connections use 9.5mm pitch terminal blocks rated for 20A/300V. The unit carries a 3-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 15V 4.34A 90 ~ 305 VAC Input
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CSW65-15 | CSW65-15-ND |
| Product Name | AC-DC Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | Open Frame |
| Features | Cover and DIN rail mount options DoE efficiency level VI, ErP Tier 2 UL1310 Class 2 compliant | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |