The KMS40-15 is a 40W single-output PCB-mount AC-DC power supply for portable medical and low-power applications, featuring a 115/230VAC input range, 15V DC output at up to 2.67A, and 83% efficiency. It measures 89.0 x 63.5 x 27.6 mm, weighs 280 g, and operates from -25°C to 70°C with derating above 50°C. It complies with IEC/EN60601-1, IEC/EN62368-1, and EN55032 Class A, and offers 4kVAC input-to-output isolation. The unit has hold-up time of 18ms, overcurrent protection in hiccup mode, and is certified for Class II operation with no ground requirement.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 15V 2.67A 90 ~ 264 VAC, 100 ~ 375 VDC Input
POWER SUPPLY, AC-DC, MEDICAL, 15V, 2.67A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-; Width:63.5mm RoHS Compliant: Yes
AC/DC CONVERTER 15V 40W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS40-15 | KMS40-15 | 285-1766-ND | 66M7775 | KMS40-15 |
| Product Name | AC-DC Power Supplies | 15W - 40W AC-DC pcb mount medical power supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 15V, 2.67A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Features | Single, Dual or Triple Output options Medical certifications Class II (no ground needed) | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | 70 C (158 F) | -25 to 70 C (-13 to 158 F) | -25 to ? C (-13 to ? F) |