The CUS30M-15/SF is a 30W single-output AC/DC power supply with a 15V output, designed for medical and ITE applications. It features a compact 2" x 3" footprint, convection cooling, and meets IEC60601-1 3rd edition (2xMOPP) and IEC62368-1 safety standards with Class B EMI compliance. The unit supports Class I and Class II installations, operates from 85-264VAC input, and has a hold-up time of 20ms at 115VAC input. It includes a single fuse option, open-frame design with JST connectors, and operates from -20°C to +70°C with derating above 50°C. Added features include <0.25mA leakage current, >105% overcurrent protection, and 3-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE, Household & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CUS30M-15/SF | 18AH3972 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |