The KMS15-12 is a 15W single-output medical AC-DC power supply designed for portable medical equipment and low-power applications. It features a PCB mountable design with dimensions of 64 x 46 x 24 mm and a plastic resin fiberglass case (UL 94V-0). The unit accepts a wide input range of 90-264VAC at 47-440Hz or 100-375VDC and delivers a 12V output at up to 1.25A with ±2% voltage accuracy. It provides 81% efficiency, holds up for 20ms at nominal input, and includes overcurrent protection in hiccup mode and overvoltage clamping via Zener diode. The power supply meets medical safety standards including IEC/EN60601-1, IEC/EN62368-1, and ANSI/AAMI ES60601-1, with 4kVAC isolation between input and output. It operates from -25°C to 70°C with derating above 50°C and is certified for Class II operation without requiring a ground connection.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.
Features
Applications for this product
AC/DC CONVERTER 12V 15W
POWER SUPPLY, AC-DC, MEDICAL, 12V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:45.466mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMS15-12 | KMS15-12 | 6811386 | KMS15-12 | 66M7768 |
| Product Name | AC-DC Power Supplies | 15W - 40W AC-DC pcb mount medical power supply | Switching Power Supplies | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, Medical, 12V, 1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | Medical Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Features | Single, Dual or Triple Output options Medical certifications Class II (no ground needed) | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | 70 C (158 F) | -25 C (-13 F) | -25 to ? C (-13 to ? F) |