The CC15-2405SRH-E is a 15W DC-DC converter from the CC-P-E series, designed for industrial applications with 24V nominal input and 5V output. It features a surface-mount (SMT) package with no case, measuring 38.4mm x 33.5mm x 8.3mm. The converter supports input voltage ranges of 18-36V DC and provides an output regulation of ±3%, with efficiency ranging from 89% to 92%. It includes remote on/off control, an alarm signal, and sequencing capability for synchronized startup. Isolation is rated at 1500V DC between input and output. The device operates from -40°C to +85°C, complies with IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONV, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Height:5mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CC15-2405SRH-E | 61R9425 |
| Product Name | DC-DC Converters | Dc-Dc Conv, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |