100µH Shielded Multilayer Inductor 140mA 4.55Ohm Max 0805 (2012 Metric) Soft Termination
100µH Shielded Multilayer Inductor 140mA 4.55Ohm Max 0805 (2012 Metric) Soft Termination
100µH Shielded Multilayer Inductor 140mA 4.55Ohm Max 0805 (2012 Metric) Soft Termination
INDUCTOR, 100UH, MULTILAYER, 0.14A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174997-1-ND | 69AH0429 |
| Product Name | Fixed Inductors | Inductor, 100Uh, Multilayer, 0.14A Rohs Compliant Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | |
| Configuration | Fixed |