TDK U.S.A. Corporation 4.7UH 400MA 442MOHM Inductor and Choke KLZ2012MHR4R7HTD25

Description
FIXED IND 4.7UH 400MA 442MOHM SM Product overview: KLZ2012MHR4R7HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 400MA, 442MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 400MA, 442MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR4R7HTD2 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 400MA 442MOHM SM Product overview: KLZ2012MHR4R7HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 400MA, 442MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 400MA, 442MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR4R7HTD2 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 400MA 442MOHM Inductor and Choke - 71-KLZ2012MHR4R7HTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 400MA 442MOHM Inductor and Choke
71-KLZ2012MHR4R7HTD25
4.7UH 400MA 442MOHM Inductor and Choke 71-KLZ2012MHR4R7HTD25
FIXED IND 4.7UH 400MA 442MOHM SM Product overview: KLZ2012MHR4R7HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 400MA, 442MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 400MA, 442MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR4R7HTD2 5 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 400MA 442MOHM SM Product overview: KLZ2012MHR4R7HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 400MA, 442MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 400MA, 442MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR4R7HTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174990-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174990-1-ND
Fixed Inductors 445-174990-1-ND
4.7µH Shielded Multilayer Inductor 400mA 442mOhm Max 0805 (2012 Metric) Soft Termination

4.7µH Shielded Multilayer Inductor 400mA 442mOhm Max 0805 (2012 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174990-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174990-6-ND
Fixed Inductors 445-174990-6-ND
4.7µH Shielded Multilayer Inductor 400mA 442mOhm Max 0805 (2012 Metric) Soft Termination

4.7µH Shielded Multilayer Inductor 400mA 442mOhm Max 0805 (2012 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174990-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174990-2-ND
Fixed Inductors 445-174990-2-ND
4.7µH Shielded Multilayer Inductor 400mA 442mOhm Max 0805 (2012 Metric) Soft Termination

4.7µH Shielded Multilayer Inductor 400mA 442mOhm Max 0805 (2012 Metric) Soft Termination

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, Multilyr, 0.4A Rohs Compliant Tdk - 82AH7386 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Multilyr, 0.4A Rohs Compliant Tdk
82AH7386
Inductor, Aec-Q200, 4.7Uh, Multilyr, 0.4A Rohs Compliant Tdk 82AH7386
INDUCTOR, AEC-Q200, 4.7UH, MULTILYR, 0.4A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, MULTILYR, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-KLZ2012MHR4R7HTD25 445-174990-1-ND 82AH7386
Product Name 4.7UH 400MA 442MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 4.7Uh, Multilyr, 0.4A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details