TDK U.S.A. Corporation 3.3UH 500MA 260MOHM Inductor and Choke KLZ2012MHR3R3HTD25

Description
FIXED IND 3.3UH 500MA 260MOHM SM Product overview: KLZ2012MHR3R3HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR3R3HTD2 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 500MA 260MOHM SM Product overview: KLZ2012MHR3R3HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR3R3HTD2 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 500MA 260MOHM Inductor and Choke - 71-KLZ2012MHR3R3HTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 500MA 260MOHM Inductor and Choke
71-KLZ2012MHR3R3HTD25
3.3UH 500MA 260MOHM Inductor and Choke 71-KLZ2012MHR3R3HTD25
FIXED IND 3.3UH 500MA 260MOHM SM Product overview: KLZ2012MHR3R3HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR3R3HTD2 5 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 500MA 260MOHM SM Product overview: KLZ2012MHR3R3HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR3R3HTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174989-2-ND
Fixed Inductors 445-174989-2-ND
3.3µH Shielded Multilayer Inductor 500mA 260mOhm 0805 (2012 Metric) Soft Termination

3.3µH Shielded Multilayer Inductor 500mA 260mOhm 0805 (2012 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174989-1-ND
Fixed Inductors 445-174989-1-ND
3.3µH Shielded Multilayer Inductor 500mA 260mOhm 0805 (2012 Metric) Soft Termination

3.3µH Shielded Multilayer Inductor 500mA 260mOhm 0805 (2012 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174989-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174989-6-ND
Fixed Inductors 445-174989-6-ND
3.3µH Shielded Multilayer Inductor 500mA 260mOhm 0805 (2012 Metric) Soft Termination

3.3µH Shielded Multilayer Inductor 500mA 260mOhm 0805 (2012 Metric) Soft Termination

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, Multilyr, 0.5A Rohs Compliant Tdk - 82AH7385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, Multilyr, 0.5A Rohs Compliant Tdk
82AH7385
Inductor, Aec-Q200, 3.3Uh, Multilyr, 0.5A Rohs Compliant Tdk 82AH7385
INDUCTOR, AEC-Q200, 3.3UH, MULTILYR, 0.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.3UH, MULTILYR, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-KLZ2012MHR3R3HTD25 445-174989-2-ND 82AH7385
Product Name 3.3UH 500MA 260MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 3.3Uh, Multilyr, 0.5A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6800 microH
Testing Frequency 100 kHz
View Details
Automotive 0.011uH 250MHz 0.7A Inductor and Choke - 71-0603CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details