2.2µH Shielded Multilayer Inductor 600mA 208mOhm 0805 (2012 Metric) Soft Termination
2.2µH Shielded Multilayer Inductor 600mA 208mOhm 0805 (2012 Metric) Soft Termination
2.2µH Shielded Multilayer Inductor 600mA 208mOhm 0805 (2012 Metric) Soft Termination
INDUCTOR, AEC-Q200, 2.2UH, MULTILYR, 0.6A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174988-2-ND | 82AH7384 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 2.2Uh, Multilyr, 0.6A Rohs Compliant Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |