FIXED IND 1UH 800MA 130 MOHM SMD Product overview: KLZ2012MHR1R0HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 130 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR1R0HTD2
1µH Shielded Multilayer Inductor 800mA 130mOhm 0805 (2012 Metric) Soft Termination
1µH Shielded Multilayer Inductor 800mA 130mOhm 0805 (2012 Metric) Soft Termination
1µH Shielded Multilayer Inductor 800mA 130mOhm 0805 (2012 Metric) Soft Termination
INDUCTOR, AEC-Q200, 1UH, MULTILAYER, 0.8A ROHS COMPLIANT: YES
FIXED IND 1UH 800MA 130 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-KLZ2012MHR1R0HTD25 | 445-174987-1-ND | 82AH7383 | KLZ2012MHR1R0HTD25 |
| Product Name | SMD 1UH 800MA 130 MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 1Uh, Multilayer, 0.8A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 1 microH | 1 microH |