TDK U.S.A. Corporation Fixed Inductors KLZ1608AHR2R2WTD25

Description
2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174983-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174983-1-ND
Fixed Inductors 445-174983-1-ND
2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination

2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174983-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174983-2-ND
Fixed Inductors 445-174983-2-ND
2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination

2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174983-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174983-6-ND
Fixed Inductors 445-174983-6-ND
2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination

2.2µH Shielded Multilayer Inductor 500mA 325mOhm 0603 (1608 Metric) Soft Termination

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Multilyr, 0.5A Rohs Compliant Tdk - 82AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Multilyr, 0.5A Rohs Compliant Tdk
82AH7379
Inductor, Aec-Q200, 2.2Uh, Multilyr, 0.5A Rohs Compliant Tdk 82AH7379
INDUCTOR, AEC-Q200, 2.2UH, MULTILYR, 0.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, MULTILYR, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174983-1-ND 82AH7379
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Multilyr, 0.5A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 47uH 1.6A Inductor and Choke - 71-3631B470LL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 47 microH
Inductance Tolerance 15 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details