Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | KAS2-3P3 |
| Product Name | 2W Wide AC-DC Input PCB Mount Power Supplies |
| Type | DC Power Supply |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| DC Output Voltage | 3.3 volts |
| DC Output Current | 0.6000 amps |