TDK-Lambda Americas Inc., High Power Division 2W Wide AC-DC Input PCB Mount Power Supplies KAS2-12

Description
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Wide AC-DC Input PCB Mount Power Supplies - KAS2-12 - TDK-Lambda Europe GmbH
Achern, Germany
2W Wide AC-DC Input PCB Mount Power Supplies
KAS2-12
2W Wide AC-DC Input PCB Mount Power Supplies KAS2-12
Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance. Features 90 - 305VAC Input Voltage Class II (No ground needed) Wide Temperature Range (-40 to +80°C) Low off-load Power Consumption Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

Designed to meet the household requirements of 60335-1 the KAS series with its wide operating temperature range up to 80°C, and start-up temperature of -40°C, is suitable for both domestic and industrial applications. The encapsulated board mounted power supplies do not need a ground connection and are available in 2W power levels. The KAS series provide an off-load power consumption less than 0.3W and Class B EMC performance.

Features

  • 90 - 305VAC Input Voltage
  • Class II (No ground needed)
  • Wide Temperature Range (-40 to +80°C)
  • Low off-load Power Consumption

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number KAS2-12
Product Name 2W Wide AC-DC Input PCB Mount Power Supplies
Type DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 12.0 volts
DC Output Current 0.1670 amps
Unlock Full Specs
to access all available technical data

Similar Products

45 W Single Phase Single Output Low Profile Power Supplies - PS-4505 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details