TDK-Lambda Europe GmbH 15W Single & Dual DC-DC converters PXB15-12D12

Description
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W Single & Dual DC-DC converters - PXB15-12D12 - TDK-Lambda Europe GmbH
Achern, Germany
15W Single & Dual DC-DC converters
PXB15-12D12
15W Single & Dual DC-DC converters PXB15-12D12
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint 9-36V or 18-75VDC Input Six Sided Shielding Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • 9-36V or 18-75VDC Input
  • Six Sided Shielding
  • Standard pin out
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PXB15-12D12
Product Name 15W Single & Dual DC-DC converters
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Configurable Chassis Mount AC-DC Power supplies - NVA3-453FHFH-N3-F - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 15.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details