TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters JWT75-522/A

Description
Win Source Part Number: 1031898-JWT75-522/A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: JWT (75W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Efficiency: 72% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 65°C (With Derating) Dimension: 7.40" L x 3.62" W x 1.65" H (188.0mm x 91.9mm x 41.9mm) Alternative Parts (Cross-Reference): LWT-50H-522; LWT-50H-5FF; CUT75522JWT-75-522/A ; JWT75-522A; JWT75522/A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9520 Current - Output 1: 8 A Current - Output 2: 4 A Current - Output 3: 500 mA Mfr: TDK-Lambda Americas Inc Other Names: JWT75522A,JWT75522/A ,285-1405 Base Product Number: JWT75 Product Status: Not For New Designs Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1031898-JWT75-522/A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: JWT (75W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Efficiency: 72% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 65°C (With Derating) Dimension: 7.40" L x 3.62" W x 1.65" H (188.0mm x 91.9mm x 41.9mm) Alternative Parts (Cross-Reference): LWT-50H-522; LWT-50H-5FF; CUT75522JWT-75-522/A ; JWT75-522A; JWT75522/A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9520 Current - Output 1: 8 A Current - Output 2: 4 A Current - Output 3: 500 mA Mfr: TDK-Lambda Americas Inc Other Names: JWT75522A,JWT75522/A ,285-1405 Base Product Number: JWT75 Product Status: Not For New Designs Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1031898-JWT75-522/A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1031898-JWT75-522/A
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1031898-JWT75-522/A
Win Source Part Number: 1031898-JWT75-522/A Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: JWT (75W) Type: Enclosed Features: Adjustable Output, DC Input Capable, PFC, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 75W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -12V Efficiency: 72% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 65°C (With Derating) Dimension: 7.40" L x 3.62" W x 1.65" H (188.0mm x 91.9mm x 41.9mm) Alternative Parts (Cross-Reference): LWT-50H-522; LWT-50H-5FF; CUT75522JWT-75-522/A ; JWT75-522A; JWT75522/A; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8504.40.9520 Current - Output 1: 8 A Current - Output 2: 4 A Current - Output 3: 500 mA Mfr: TDK-Lambda Americas Inc Other Names: JWT75522A,JWT75522/A ,285-1405 Base Product Number: JWT75 Product Status: Not For New Designs Approval Agency: CE

Win Source Part Number: 1031898-JWT75-522/A
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: JWT (75W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, PFC, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 75W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -12V
Efficiency: 72%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 65°C (With Derating)
Dimension: 7.40" L x 3.62" W x 1.65" H (188.0mm x 91.9mm x 41.9mm)
Alternative Parts (Cross-Reference): LWT-50H-522; LWT-50H-5FF; CUT75522JWT-75-522/A; JWT75-522A; JWT75522/A;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9520
Current - Output 1: 8 A
Current - Output 2: 4 A
Current - Output 3: 500 mA
Mfr: TDK-Lambda Americas Inc
Other Names: JWT75522A,JWT75522/A,285-1405
Base Product Number: JWT75
Product Status: Not For New Designs
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1031898-JWT75-522/A
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
AC DC Converters - LM100-20B05 - 877127-LM100-20B05 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details