The JWT75-525 is a 75W triple-output industrial power supply with a +5V main output (5-5.25V, 8A), a +12V auxiliary output (0-4A), and a -5V auxiliary output (0-1A). It operates from a universal input of 85-265VAC or 120-330VDC, meets EN61000-3-2 for power factor correction, and complies with IEC/UL/CSA/EN62368-1
Certified to VDE 0160, the standard for electronic equipment for use in electrical power installations, the JWT series is ideal for use in industrial applications. Backed by a five year warranty, these enclosed 75W and 100W triple output power supplies offer field proven reliability. The JWT models are supplied with a cover and screw terminal blocks and meet Class B radiated and conducted EMC standards.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JWT 75-525 |
| Product Name | 75W - 100W Triple output industrial power supplies |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | 65 C (149 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |